TE Connectivity
Automotive Terminals
2328074-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200
Other Terminal Transmits : 100+ A (Very High Power)
Packaging Features Packaging Method : Box Packaging Quantity : 900
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Solid
- Contact Size : 8mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 200
Other
- Terminal Transmits : 100+ A (Very High Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 900
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Hex Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 180 DEGC [356 DEGF ]
- Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2328074-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details