TE Connectivity Automotive Terminals 2361005-3

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : 2 MM  [.078 INCH ] Mating Tab Width : 11.95 MM  [.47 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 27.95 MM  [1.1 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : 2 MM  [.078 INCH ] Mating Tab Width : 11.95 MM  [.47 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 27.95 MM  [1.1 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2361005-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2361005-3
Automotive Terminals 2361005-3
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : 2 MM  [.078 INCH ] Mating Tab Width : 11.95 MM  [.47 INCH ] Terminal Type : Receptacle Dimensions Tab Length : 27.95 MM  [1.1 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Termination Method to Wire & Cable : Crimp

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 2 MM  [.078 INCH ]
  • Mating Tab Width : 11.95 MM  [.47 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Tab Length : 27.95 MM  [1.1 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2361005-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6831295 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Automotive Terminals - 1241376-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1094 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details