TE Connectivity Automotive Terminals 2297252-8

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2297252-8 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2297252-8
Automotive Terminals 2297252-8
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire & Cable

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Pin

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2297252-8
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1438299-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-202-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details