TE Connectivity Contact, Socket, 20-17Awg, Crimp; Product Range Amp Te Connectivity 2-929940-1

Description
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:JPT Series; Contact Plating:Gold Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:JPT Series; Contact Plating:Gold Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-17Awg, Crimp; Product Range Amp Te Connectivity - 28T0302 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-17Awg, Crimp; Product Range Amp Te Connectivity
28T0302
Contact, Socket, 20-17Awg, Crimp; Product Range Amp Te Connectivity 28T0302
CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:JPT Series; Contact Plating:Gold Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-17AWG, CRIMP; Product Range:JPT Series; Contact Plating:Gold Plated Contacts; Contact Material:Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28T0302
Product Name Contact, Socket, 20-17Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Iron Phosphate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ011 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details