TE Connectivity RF Contacts 225935-4

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 17.52 MM  [.69 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 17.52 MM  [.69 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225935-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225935-4
RF Contacts 225935-4
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 17.52 MM  [.69 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : O-Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 17.52 MM  [.69 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 174, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : O-Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 225935-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-209-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1062-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details