TE Connectivity RF Contacts 2301903-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2301903-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2301903-1
RF Contacts 2301903-1
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Type : Socket Product Type Features Connector & Contact Terminates To : Wire & Cable

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Straight
  • Contact Type : Socket

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2301903-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details