TE Connectivity RF Contacts 226537-4

Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RG 174DB, RG 179, RG 187, RG 161, RG 187DB, RG 174, RG 188, RD 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RG 174DB, RG 179, RG 187, RG 161, RG 187DB, RG 174, RG 188, RD 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226537-4 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226537-4
RF Contacts 226537-4
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 316, RG 174DB, RG 179, RG 187, RG 161, RG 187DB, RG 174, RG 188, RD 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Shell Base Material : Brass

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 174DB, RG 179, RG 187, RG 161, RG 187DB, RG 174, RG 188, RD 316
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 226537-4
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 1241404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details