TE Connectivity Automotive Terminals 282466-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 16.5 MM  [.64 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 15, 13, 14 Wire Size Search (MMSQ) : 1.5, 2, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 16.5 MM  [.64 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 15, 13, 14 Wire Size Search (MMSQ) : 1.5, 2, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 282466-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
282466-1
Automotive Terminals 282466-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Tab Length : 16.5 MM  [.64 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 15, 13, 14 Wire Size Search (MMSQ) : 1.5, 2, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Tab Length : 16.5 MM  [.64 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15 - 13
  • Wire Size Search (AWG) : 15, 13, 14
  • Wire Size Search (MMSQ) : 1.5, 2, 2.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Spade Connectors - 6805182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
6805182P
Spade Connectors 6805182P
TE Connectivity 282466-1 Spade Connector

TE Connectivity 282466-1 Spade Connector

Supplier's Site
Spade Connectors - 6805182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
6805182
Spade Connectors 6805182
TE Connectivity 282466-1 Spade Connector

TE Connectivity 282466-1 Spade Connector

Supplier's Site
Spade Connectors - 1667591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1667591
Spade Connectors 1667591
TE Connectivity 282466-1 Spade Connector

TE Connectivity 282466-1 Spade Connector

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 282466-1 6805182P 6805182
Product Name Automotive Terminals Spade Connectors Spade Connectors
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator Electronics Electronics
Length 0.6496 inch (16.5 mm) 0.6496 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
4 suppliers