TE Connectivity RF Contacts 225790-1

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.81 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.81 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 225790-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
225790-1
RF Contacts 225790-1
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.81 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 141A, RG 58C Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Termination Features Termination Method to Wire & Cable : Hex Crimp

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 29.81 MM  [1.174 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Pin
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 141A, RG 58C
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Termination Features


  • Termination Method to Wire & Cable : Hex Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 225790-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1089 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2141876-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719386-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers