TE Connectivity Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity 2316663-2

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity - 12AJ6678 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity
12AJ6678
Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity 12AJ6678
HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 22AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:3A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6678
Product Name Heavy Duty Contact, Tab, Crimp, 22Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details