TE Connectivity
Automotive Terminals
2461132-1
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal or Unsealed
Contact Features Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1 MM [.039 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .75 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (MMSQ) : .75, 1.25, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Terminal Seal Type : Family Seal or Unsealed
Contact Features
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 1 MM [.039 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .75 - 1.25
- Wire Size (AWG) : 18 - 16
- Wire Size Search (MMSQ) : .75, 1.25, 1
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2461132-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details