TE Connectivity Automotive Terminals 2415870-1

Description
Contact Features Contact Fabrication : Solid Contact Size : 6mm Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : IEC Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 960 Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Fabrication : Solid Contact Size : 6mm Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : IEC Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 960 Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2415870-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2415870-1
Automotive Terminals 2415870-1
Contact Features Contact Fabrication : Solid Contact Size : 6mm Crimp Type : W-Crimp Interface Plating : Silver (Ag) Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : IEC Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 960 Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : 6mm
  • Crimp Type : W-Crimp
  • Interface Plating : Silver (Ag)
  • Terminal Type : Pin

Industry Standards


  • Compatible With Agency/Standards Products : IEC

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 960

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2415870-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-209-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Automotive Terminals - 1060-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details