TE Connectivity
Automotive Terminals
2356996-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 8.6 MM [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 8.6 MM [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 8.6 MM [.34 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .6mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .6 MM [.024 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 8.6 MM [.34 INCH ]
- Wire Size (MMSQ) : .13 - .22
- Wire Size (AWG) : 26 - 24
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 25000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2356996-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.1260 inch (3.2 mm)
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details