TE Connectivity Automotive Terminals 2-927768-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM  [.083 - .122 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14, 16 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3300 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 150 DEGC , 130 DEGC , 125 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 120 DEGC  [284 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 176 DEGF , 293 DEGF , 212 DEGF , 302 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM  [.083 - .122 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14, 16 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3300 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 150 DEGC , 130 DEGC , 125 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 120 DEGC  [284 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 176 DEGF , 293 DEGF , 212 DEGF , 302 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-927768-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-927768-1
Automotive Terminals 2-927768-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM  [.083 - .122 INCH ] Wire Size (MMSQ) : 1.25 - 2.5 Wire Size (AWG) : 16 - 13 Wire Size Search (AWG) : 13, 15, 14, 16 Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3300 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 150 DEGC , 130 DEGC , 125 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 120 DEGC  [284 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 176 DEGF , 293 DEGF , 212 DEGF , 302 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.1 - 3.1 MM  [.083 - .122 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2.5
  • Wire Size (AWG) : 16 - 13
  • Wire Size Search (AWG) : 13, 15, 14, 16
  • Wire Size Search (MMSQ) : 2, 2.5, 1.25, 1.5

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3, IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3300

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 150 DEGC , 130 DEGC , 125 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 120 DEGC  [284 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 176 DEGF , 293 DEGF , 212 DEGF , 302 DEGF , 194 DEGF , 221 DEGF , 257 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-927768-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Automotive Terminals - 1060-20-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-16-1422-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details