TE Connectivity Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2834171-3

Description
Win Source Part Number: 1363924-2834171-3 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834171 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Termination: Solder Contact Material: Copper Alloy Voltage Rating: 300 V
Request a Quote Datasheet
Description
Win Source Part Number: 1363924-2834171-3 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834171 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Termination: Solder Contact Material: Copper Alloy Voltage Rating: 300 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - 2834171-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
2834171-3
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2834171-3
Win Source Part Number: 1363924-2834171-3 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834171 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Contact Finish: Tin Style: Board to Cable/Wire Connector Type: Contact, Poke-In Wire Termination: Solder Contact Material: Copper Alloy Voltage Rating: 300 V

Win Source Part Number: 1363924-2834171-3
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2834171
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Style: Board to Cable/Wire
Connector Type: Contact, Poke-In Wire
Termination: Solder
Contact Material: Copper Alloy
Voltage Rating: 300 V

Buy Now Datasheet
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity - 15AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity
15AC7165
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity 15AC7165
CONTACT, SOCKET, 24-20AWG, SMT; Product Range:Poke-In Slim Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:AMP Poke-In Slim Series Wire-to-Board Connectors; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, SMT; Product Range:Poke-In Slim Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:AMP Poke-In Slim Series Wire-to-Board Connectors; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity - 15AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity
15AC7164
Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity 15AC7164
CONTACT, SOCKET, 24-20AWG, SMT; Product Range:Poke-In Slim Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:AMP Poke-In Slim Series Wire-to-Board Connectors; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, SMT; Product Range:Poke-In Slim Series; Contact Gender:Socket; Contact Termination Type:Surface Mount; For Use With:AMP Poke-In Slim Series Wire-to-Board Connectors; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2834171-3 15AC7165
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Contact, Socket, 24-20Awg, Smt; Product Range Amp Te Connectivity
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details