TE Connectivity RF Contacts 228596-1

Description
Body Features Shell Base Material : Brass Shell Plating Material : Tin-Lead Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Base Material : Brass Shell Plating Material : Tin-Lead Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 228596-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
228596-1
RF Contacts 228596-1
Body Features Shell Base Material : Brass Shell Plating Material : Tin-Lead Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Outer Contact Base Material : Beryllium Copper Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Shell Base Material : Brass
  • Shell Plating Material : Tin-Lead

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Outer Contact Base Material : Beryllium Copper

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Outer Contact Plating Material : Gold (Au)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 316, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 228596-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-2090 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details