TE Connectivity
Automotive Terminals
2327554-2
Description
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 6.4 MM [.25 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Packaging Features Packaging Method : Reel & Box
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 6.4 MM [.25 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Packaging Features Packaging Method : Reel & Box
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Coax Cable
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.1 MM [.04 INCH ] Terminal Type : Socket
Dimensions Tab Length : 6.4 MM [.25 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size Search (AWG) : 26 Wire Size Search (MMSQ) : .14
Packaging Features Packaging Method : Reel & Box
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 90° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Configuration Features
- Compatible With Wire & Cable Type : Coax Cable
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 1.1 MM [.04 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 6.4 MM [.25 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
- Wire Size Search (AWG) : 26
- Wire Size Search (MMSQ) : .14
Packaging Features
- Packaging Method : Reel & Box
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 90°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2327554-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details