TE Connectivity Automotive Terminals 282438-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.055 - .083 INCH ] Tab Length : 16.5 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 19, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.055 - .083 INCH ] Tab Length : 16.5 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 19, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 282438-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
282438-1
Automotive Terminals 282438-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 11 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.055 - .083 INCH ] Tab Length : 16.5 MM  [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 19, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 11
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2 MM  [.055 - .083 INCH ]
  • Tab Length : 16.5 MM  [.65 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 20, 19, 18
  • Wire Size Search (MMSQ) : 1, .6, .75, .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Crimp Contacts - 7313151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7313151
Crimp Contacts 7313151
TE Connectivity 282438-1 Crimp Terminal

TE Connectivity 282438-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7313151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7313151P
Crimp Contacts 7313151P
TE Connectivity 282438-1 Crimp Terminal

TE Connectivity 282438-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1643565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1643565
Crimp Contacts 1643565
TE Connectivity 282438-1 Crimp Terminal

TE Connectivity 282438-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 282438-1 7313151 7313151P
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin
Applications Motor or Generator
Length 0.6496 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2282364-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details