TE Connectivity Automotive Terminals 2355358-3

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size Search (MMSQ) : 25, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 86 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 170 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 145 DEGC , 100 DEGC , 180 DEGC  [302 DEGF , 176 DEGF , 266 DEGF , 338 DEGF , 248 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 293 DEGF , 257 DEGF , 356 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size Search (MMSQ) : 25, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 86 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 170 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 145 DEGC , 100 DEGC , 180 DEGC  [302 DEGF , 176 DEGF , 266 DEGF , 338 DEGF , 248 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 293 DEGF , 257 DEGF , 356 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2355358-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2355358-3
Automotive Terminals 2355358-3
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.315 INCH ] Terminal Type : Socket Dimensions Wire Size (MMSQ) : 16 - 25 Wire Size Search (MMSQ) : 25, 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Package Packaging Quantity : 86 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 170 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 145 DEGC , 100 DEGC , 180 DEGC  [302 DEGF , 176 DEGF , 266 DEGF , 338 DEGF , 248 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 293 DEGF , 257 DEGF , 356 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8 MM  [.315 INCH ]
  • Terminal Type : Socket

Dimensions


  • Wire Size (MMSQ) : 16 - 25
  • Wire Size Search (MMSQ) : 25, 16

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 86

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 170 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 120 DEGC , 150 DEGC , 140 DEGC , 110 DEGC , 80 DEGC , 85 DEGC , 145 DEGC , 100 DEGC , 180 DEGC  [302 DEGF , 176 DEGF , 266 DEGF , 338 DEGF , 248 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 293 DEGF , 257 DEGF , 356 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2355358-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details