TE Connectivity RF Contacts 226537-3

Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178A, RG 196A, RG 196DB, RG 196, RG 178B, RG 178 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178A, RG 196A, RG 196DB, RG 196, RG 178B, RG 178 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 226537-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
226537-3
RF Contacts 226537-3
Body Features Shell Base Material : Brass Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Pin Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 178A, RG 196A, RG 196DB, RG 196, RG 178B, RG 178 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Shell Base Material : Brass

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Pin

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 178A, RG 196A, RG 196DB, RG 196, RG 178B, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now
Contacts - Multi Purpose - A25146-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25146-ND
Contacts - Multi Purpose A25146-ND
CONN PIN 26-30AWG GOLD CRIMP

CONN PIN 26-30AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 30-26Awg, Crimp; Product Range Amp Te Connectivity - 15H5978 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-26Awg, Crimp; Product Range Amp Te Connectivity
15H5978
Contact, Pin, 30-26Awg, Crimp; Product Range Amp Te Connectivity 15H5978
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, PIN, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 226537-3 A25146-ND 15H5978
Product Name RF Contacts Contacts - Multi Purpose Contact, Pin, 30-26Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Automotive Terminals - 0460-244-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers