TE Connectivity Heavy Duty Contact, Tab, Crimp, 24Awg; Product Range Amp Te Connectivity 2316817-1

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 24AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:24AWG; Contact Termination Type:Crimp; Current Rating:7A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 24AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:24AWG; Contact Termination Type:Crimp; Current Rating:7A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 24Awg; Product Range Amp Te Connectivity - 12AJ6698 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 24Awg; Product Range Amp Te Connectivity
12AJ6698
Heavy Duty Contact, Tab, Crimp, 24Awg; Product Range Amp Te Connectivity 12AJ6698
HEAVY DUTY CONTACT, TAB, CRIMP, 24AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:24AWG; Contact Termination Type:Crimp; Current Rating:7A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 24AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:24AWG; Contact Termination Type:Crimp; Current Rating:7A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6698
Product Name Heavy Duty Contact, Tab, Crimp, 24Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details