TE Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity 2841-5-9000

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 22-26AWG Circular Housing Connectors RoHS Compliant: Yes
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 22-26AWG Circular Housing Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity
66AH8902
Contact, Pin, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity 66AH8902
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 22-26AWG Circular Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP 22-26AWG Circular Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH8902
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details