TE Connectivity Automotive Terminals 2477323-4

Description
Contact Features Interface Plating : Silver (Ag) Terminal Type : Socket Dimensions Wire Size (MMSQ) : 50 - 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire
Request a Quote
Description
Contact Features Interface Plating : Silver (Ag) Terminal Type : Socket Dimensions Wire Size (MMSQ) : 50 - 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2477323-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2477323-4
Automotive Terminals 2477323-4
Contact Features Interface Plating : Silver (Ag) Terminal Type : Socket Dimensions Wire Size (MMSQ) : 50 - 70 Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire

Contact Features


  • Interface Plating : Silver (Ag)
  • Terminal Type : Socket

Dimensions


  • Wire Size (MMSQ) : 50 - 70

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2477323-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data