TE Connectivity
Automotive Terminals
2312435-8
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .94 - 1.09 MM [.037 - .043 INCH ] Tab Length : 16.75 MM [.659 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 78000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .94 - 1.09 MM [.037 - .043 INCH ] Tab Length : 16.75 MM [.659 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 78000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Tab
Dimensions PCB Hole Diameter : .94 - 1.09 MM [.037 - .043 INCH ] Tab Length : 16.75 MM [.659 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 78000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Tab
Dimensions
- PCB Hole Diameter : .94 - 1.09 MM [.037 - .043 INCH ]
- Tab Length : 16.75 MM [.659 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 78000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2312435-8 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details