HEAVY DUTY CONTACT, SOCKET, CRIMP, 28AWG; Product Range:HDC Dynamic Series; Contact Gender:Socket; Wire Size AWG Max:28AWG; Contact Termination Type:Crimp; Current Rating:1.5A; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 12AJ6685 |
| Product Name | Heavy Duty Contact, Socket, Crimp, 28Awg; Product Range Amp Te Connectivity |
| Type | Contact |