TE Connectivity
Automotive Terminals
281937-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 16 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1 - 3.3 Wire Size (MMSQ) : 1, .5, 2.5 Wire Size (AWG) : 20, 13, 17 Wire Size Search (AWG) : 17, 13, 20 Wire Size Search (MMSQ) : 2.5, .5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 16 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1 - 3.3 Wire Size (MMSQ) : 1, .5, 2.5 Wire Size (AWG) : 20, 13, 17 Wire Size Search (AWG) : 17, 13, 20 Wire Size Search (MMSQ) : 2.5, .5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.026 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 16 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1 - 3.3 Wire Size (MMSQ) : 1, .5, 2.5 Wire Size (AWG) : 20, 13, 17 Wire Size Search (AWG) : 17, 13, 20 Wire Size Search (MMSQ) : 2.5, .5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .65 MM [.026 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 16
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range (MM) : 1 - 3.3
- Wire Size (MMSQ) : 1, .5, 2.5
- Wire Size (AWG) : 20, 13, 17
- Wire Size Search (AWG) : 17, 13, 20
- Wire Size Search (MMSQ) : 2.5, .5, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 90 DEGC [185 DEGF , 212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
281937-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details