TE Connectivity
Automotive Terminals
2400167-1
Description
Contact Features Contact Size : 10mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.393 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 33.57 MM [1.32 INCH ] Wire Size (MMSQ) : 10 - 25 Wire Size (AWG) : 8 - 3 Wire Size Search (AWG) : 7, 4, 3, 6, 8, 5 Wire Size Search (MMSQ) : 25, 21, 10, 13, 16
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Size : 10mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.393 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 33.57 MM [1.32 INCH ] Wire Size (MMSQ) : 10 - 25 Wire Size (AWG) : 8 - 3 Wire Size Search (AWG) : 7, 4, 3, 6, 8, 5 Wire Size Search (MMSQ) : 25, 21, 10, 13, 16
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Size : 10mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 10 MM [.393 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 33.57 MM [1.32 INCH ] Wire Size (MMSQ) : 10 - 25 Wire Size (AWG) : 8 - 3 Wire Size Search (AWG) : 7, 4, 3, 6, 8, 5 Wire Size Search (MMSQ) : 25, 21, 10, 13, 16
Other Terminal Transmits : 100+ A (Very High Power)
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Contact Features
- Contact Size : 10mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 10 MM [.393 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 33.57 MM [1.32 INCH ]
- Wire Size (MMSQ) : 10 - 25
- Wire Size (AWG) : 8 - 3
- Wire Size Search (AWG) : 7, 4, 3, 6, 8, 5
- Wire Size Search (MMSQ) : 25, 21, 10, 13, 16
Other
- Terminal Transmits : 100+ A (Very High Power)
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 180 DEGC [356 DEGF ]
- Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2400167-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details