TE Connectivity Automotive Terminals 2326890-4

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2326890-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2326890-4
Automotive Terminals 2326890-4
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Mating Pin Diameter : .5 MM  [.019 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Crimp Type : F-Crimp
  • Mating Pin Diameter : .5 MM  [.019 INCH ]
  • Terminal Type : Pin

Dimensions


  • Tab Length : 11.33 MM  [.446 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2326890-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-229-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8900 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details