TE Connectivity
Automotive Terminals
2290339-3
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Size (MMSQ) : .35 Wire Size Search (MMSQ) : .35
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Size (MMSQ) : .35 Wire Size Search (MMSQ) : .35
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : 1.2 - 1.4 MM [.047 - .055 INCH ] Wire Size (MMSQ) : .35 Wire Size Search (MMSQ) : .35
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Body Features
- Seal Type : Single Wire Seal (SWS)
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal & Splice Type : Receptacle
Dimensions
- Wire Insulation Diameter : 1.2 - 1.4 MM [.047 - .055 INCH ]
- Wire Size (MMSQ) : .35
- Wire Size Search (MMSQ) : .35
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2290339-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Socket or Receptacle; Receptacle
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Pin; Pin
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact
Shape / Form
Socket or Receptacle; Socket
Plating / Coating
Gold; Gold Plated Contacts
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details