TE Connectivity Heavy Duty Contact, Tab, Crimp, 20Awg; Product Range Amp Te Connectivity 2316817-2

Description
HEAVY DUTY CONTACT, TAB, CRIMP, 20AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, TAB, CRIMP, 20AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Tab, Crimp, 20Awg; Product Range Amp Te Connectivity - 12AJ6699 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 20Awg; Product Range Amp Te Connectivity
12AJ6699
Heavy Duty Contact, Tab, Crimp, 20Awg; Product Range Amp Te Connectivity 12AJ6699
HEAVY DUTY CONTACT, TAB, CRIMP, 20AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, TAB, CRIMP, 20AWG; Product Range:HDC Dynamic Series; Contact Gender:Tab; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12AJ6699
Product Name Heavy Duty Contact, Tab, Crimp, 20Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data