Microchip Technology, Inc. Switch, Ethernet, 3 Port, 64Lqfp; Data Rate Microchip KSZ8873RLL

Description
SWITCH, ETHERNET, 3 PORT, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
SWITCH, ETHERNET, 3 PORT, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Ethernet, 3 Port, 64Lqfp; Data Rate Microchip - 10AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Ethernet, 3 Port, 64Lqfp; Data Rate Microchip
10AC7946
Switch, Ethernet, 3 Port, 64Lqfp; Data Rate Microchip 10AC7946
SWITCH, ETHERNET, 3 PORT, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

SWITCH, ETHERNET, 3 PORT, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:1.66V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7946
Product Name Switch, Ethernet, 3 Port, 64Lqfp; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2873382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details