Microchip Technology, Inc. USB Super Speed Ethernet LAN7800

Description
Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7800 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7800 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Datasheet
Description
Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7800 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7800 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Super Speed Ethernet - LAN7800 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Super Speed Ethernet
LAN7800
USB Super Speed Ethernet LAN7800
Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7800 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7800 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller

Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards.

USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7800 is also available with a wide range of drivers including Windows®, Mac® and Linux®.

The LAN7800 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options.

Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN7800
Product Name USB Super Speed Ethernet
Host Bus USB 3.1 Gen 1
Unlock Full Specs
to access all available technical data

Similar Products

PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module - VEGA-340-04A1 - Advantech
Specs
Processor Type PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details