Microchip Technology, Inc. Ethernet Transceiver, 100 Mbps, Vqfn-36; Data Rate Microchip LAN8700IC-AEZG-TR

Description
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:36Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:36Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Vqfn-36; Data Rate Microchip - 55AC2366 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Vqfn-36; Data Rate Microchip
55AC2366
Ethernet Transceiver, 100 Mbps, Vqfn-36; Data Rate Microchip 55AC2366
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:36Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, VQFN-36; Data Rate:100Mbps; Ethernet Type:IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:36Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 55AC2366
Product Name Ethernet Transceiver, 100 Mbps, Vqfn-36; Data Rate Microchip
Protocol / Network IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-01A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details