Microchip Technology, Inc. Ethernet Transceiver, 100 Mbps, Qfn-64; Data Rate Microchip KSZ8864CNXIA

Description
ETHERNET TRANSCEIVER, 100 MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100 MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Qfn-64; Data Rate Microchip - 70Y9005 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Qfn-64; Data Rate Microchip
70Y9005
Ethernet Transceiver, 100 Mbps, Qfn-64; Data Rate Microchip 70Y9005
ETHERNET TRANSCEIVER, 100 MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9005
Product Name Ethernet Transceiver, 100 Mbps, Qfn-64; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details