Microchip Technology, Inc. Ethernet Switch, 100Mbps, Qfn-64; Data Rate Microchip KSZ8864CNXCA

Description
ETHERNET SWITCH, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Qfn-64; Data Rate Microchip - 44AC2508 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Qfn-64; Data Rate Microchip
44AC2508
Ethernet Switch, 100Mbps, Qfn-64; Data Rate Microchip 44AC2508
ETHERNET SWITCH, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2508
Product Name Ethernet Switch, 100Mbps, Qfn-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

Protocol Interface Module - PIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Protocol / Network 10Base-T Ethernet; PROFINET, Orbit® Network
Data Rate 12000 kbps
Port Type 2 x RJ485 Connectors
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Mini PCI Express
Number of Ports 2
View Details