Microchip Technology, Inc. Enet Controller, -40 To 85Deg C; Data Rate Microchip KSZ8995MAI

Description
ENET CONTROLLER, -40 TO 85DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, -40 TO 85DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, -40 To 85Deg C; Data Rate Microchip - 70Y9045 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, -40 To 85Deg C; Data Rate Microchip
70Y9045
Enet Controller, -40 To 85Deg C; Data Rate Microchip 70Y9045
ENET CONTROLLER, -40 TO 85DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes

ENET CONTROLLER, -40 TO 85DEG C; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, SNI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9045
Product Name Enet Controller, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details