Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip LAN8742A-CZ

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip - 85W9034 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
85W9034
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip 85W9034
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 85W9034
Product Name Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products