Microchip Technology, Inc. Ethernet Controller, 100Mbps, Qfn-64; Data Rate Microchip LAN9252I/ML

Description
ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Qfn-64; Data Rate Microchip - 46Y7861 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Qfn-64; Data Rate Microchip
46Y7861
Ethernet Controller, 100Mbps, Qfn-64; Data Rate Microchip 46Y7861
ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 46Y7861
Product Name Ethernet Controller, 100Mbps, Qfn-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details