Microchip Technology, Inc. Ethernet Transceiver, 312.5Kbps, Lcc-28; Data Rate Microchip COM20019I-DZD

Description
ETHERNET TRANSCEIVER, 312.5KBPS, LCC-28; Data Rate:312.5Kbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:LCC; No. of Pins:28Pins; IC Interface Type:RS485; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 312.5KBPS, LCC-28; Data Rate:312.5Kbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:LCC; No. of Pins:28Pins; IC Interface Type:RS485; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 312.5Kbps, Lcc-28; Data Rate Microchip - 44AC2317 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 312.5Kbps, Lcc-28; Data Rate Microchip
44AC2317
Ethernet Transceiver, 312.5Kbps, Lcc-28; Data Rate Microchip 44AC2317
ETHERNET TRANSCEIVER, 312.5KBPS, LCC-28; Data Rate:312.5Kbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:LCC; No. of Pins:28Pins; IC Interface Type:RS485; Operating Temperature RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 312.5KBPS, LCC-28; Data Rate:312.5Kbps; Ethernet Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:LCC; No. of Pins:28Pins; IC Interface Type:RS485; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2317
Product Name Ethernet Transceiver, 312.5Kbps, Lcc-28; Data Rate Microchip
Data Rate 312 kbps
Unlock Full Specs
to access all available technical data

Similar Products