Microchip Technology, Inc. Ethernet Transceiver, 100 Mbps, Pqfp-128; Data Rate Microchip KSZ8841-PMQLI

Description
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:PCI; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:PCI; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Pqfp-128; Data Rate Microchip - 03AC2825 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Pqfp-128; Data Rate Microchip
03AC2825
Ethernet Transceiver, 100 Mbps, Pqfp-128; Data Rate Microchip 03AC2825
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:PCI; Operating RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:PCI; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AC2825
Product Name Ethernet Transceiver, 100 Mbps, Pqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O for 2x GbE LAN, i226V - 98910770340 - Advantech
Specs
Processor Type Advanced Flex I/O for 2x GbE LAN, i226V
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details