Microchip Technology, Inc. 10Base-T Ethernet Controller with SPI Interface ENC28J60

Description
Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP, Industrial Automation, Building Automation, Home Control, Security and Instrumentation. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3 compatible Integrated MAC and 10BASE-T 8 Kbyte Transmit/Receive Packet Dual Port Buffer Programmable Automatic Retransmit on Collision Internal DMA for fast memory copying Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet Hardware assisted IP checksum Programmable pattern matching of up to 64 bytes within packet at user defined offset Packaging: SOIC- SPDIP- SSOP- QFN (6x6 mm)
Datasheet
Description
Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP, Industrial Automation, Building Automation, Home Control, Security and Instrumentation. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3 compatible Integrated MAC and 10BASE-T 8 Kbyte Transmit/Receive Packet Dual Port Buffer Programmable Automatic Retransmit on Collision Internal DMA for fast memory copying Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet Hardware assisted IP checksum Programmable pattern matching of up to 64 bytes within packet at user defined offset Packaging: SOIC- SPDIP- SSOP- QFN (6x6 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Base-T Ethernet Controller with SPI Interface - ENC28J60 - Microchip Technology, Inc.
Chandler, AZ, United States
10Base-T Ethernet Controller with SPI Interface
ENC28J60
10Base-T Ethernet Controller with SPI Interface ENC28J60
Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP, Industrial Automation, Building Automation, Home Control, Security and Instrumentation. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3 compatible Integrated MAC and 10BASE-T 8 Kbyte Transmit/Receive Packet Dual Port Buffer Programmable Automatic Retransmit on Collision Internal DMA for fast memory copying Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet Hardware assisted IP checksum Programmable pattern matching of up to 64 bytes within packet at user defined offset Packaging: SOIC- SPDIP- SSOP- QFN (6x6 mm)

Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP, Industrial Automation, Building Automation, Home Control, Security and Instrumentation. Ethernet Application Design Center
Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • IEEE 802.3 compatible
  • Integrated MAC and 10BASE-T
  • 8 Kbyte Transmit/Receive Packet Dual Port Buffer
  • Programmable Automatic Retransmit on Collision
  • Internal DMA for fast memory copying
  • Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet
  • Hardware assisted IP checksum
  • Programmable pattern matching of up to 64 bytes within packet at user defined offset
  • Packaging: SOIC- SPDIP- SSOP- QFN (6x6 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number ENC28J60
Product Name 10Base-T Ethernet Controller with SPI Interface
Host Bus SPI
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for HDMI and Remote Switch - 98R17500101 - Advantech
Specs
Processor Type Regular Flex I/O for HDMI and Remote Switch
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details