Microchip Technology, Inc. Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 32 Rohs Compliant Microchip LAN8710AI-EZK

Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 32 RoHS Compliant: Yes
Datasheet
Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 32 Rohs Compliant Microchip - 66W1983 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 32 Rohs Compliant Microchip
66W1983
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 32 Rohs Compliant Microchip 66W1983
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 32 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 32 RoHS Compliant: Yes

Supplier's Site Datasheet
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip - 69W9460 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip
69W9460
Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip 69W9460
ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 66W1983 69W9460
Product Name Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 32 Rohs Compliant Microchip Ethernet Transceiver, 100Mbps, Qfn-32; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking. - NMC-0108-10E - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking.
Compliance CE/FCC
View Details
Network Cards - 162125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Low Profile PCI Express
Number of Ports 2
View Details