Microchip Technology, Inc. Ic, Trx, Phy 10/100, 32Qfn; Data Rate Microchip KSZ8081RNBCA-TR

Description
IC, TRX, PHY 10/100, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, TRX, PHY 10/100, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Trx, Phy 10/100, 32Qfn; Data Rate Microchip - 77Y7636 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Trx, Phy 10/100, 32Qfn; Data Rate Microchip
77Y7636
Ic, Trx, Phy 10/100, 32Qfn; Data Rate Microchip 77Y7636
IC, TRX, PHY 10/100, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes

IC, TRX, PHY 10/100, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 77Y7636
Product Name Ic, Trx, Phy 10/100, 32Qfn; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details