Microchip Technology, Inc. Ethernet Controller, -40 To 85Deg C; Data Rate Microchip KSZ9021RNI

Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip - 70Y9060 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
70Y9060
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip 70Y9060
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII; Product Range:-RoHS Compliant: Yes

ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:QFN; No. of Pins:48Pins; IC Interface Type:GMII, MII, RGMII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9060
Product Name Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for COM Port - 98R17500601 - Advantech
Specs
Processor Type Regular Flex I/O for COM Port
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details