Microchip Technology, Inc. Ethernet Switch, 5 Port, 100Mbps, Pqfp; Data Rate Microchip KSZ8895MQXCA

Description
ETHERNET SWITCH, 5 PORT, 100MBPS, PQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 5 PORT, 100MBPS, PQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 5 Port, 100Mbps, Pqfp; Data Rate Microchip - 30AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 5 Port, 100Mbps, Pqfp; Data Rate Microchip
30AC9691
Ethernet Switch, 5 Port, 100Mbps, Pqfp; Data Rate Microchip 30AC9691
ETHERNET SWITCH, 5 PORT, 100MBPS, PQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

ETHERNET SWITCH, 5 PORT, 100MBPS, PQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.14V; Supply Voltage Max:1.32V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 30AC9691
Product Name Ethernet Switch, 5 Port, 100Mbps, Pqfp; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
Network Cards - 2873376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details