Microchip Technology, Inc. Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip LAN91C93I-MS

Description
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip - 69W9480 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip
69W9480
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip 69W9480
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9480
Product Name Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-02A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details