Microchip Technology, Inc. USB HSIC 2.0 to 10/100 Ethernet Controllers LAN9730

Description
Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Applications well-suited for the LAN9730 and LAN9730i (industrial temperature range option) include embedded systems, set-top boxes, PVRs as well as USB port replicators and test instrumentation. The LAN9730 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† and is compliant with IEEE 802.3 and 802.3u standards. An external MII interface provides support for an external PHY which enables HomePNA® (HPNA) or HomePlug® functionality. Multiple power management features are provided, including various low-power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip HSIC USB 2.0 to 10/100 Ethernet controller Integrated 10/100 Ethernet MAC with full-duplex support Integrated 10/100 PHY with HP Auto-MDIX support Integrated USB 2.0 Hi-Speed device controller Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 56-pin QFN, 8x8mm RoHS-compliant package External MII and Turbo MII (available for speeds up to 200Mbps) Target Applications Embedded Systems Set-top Boxes Printers Consumer Electronics Devices USB Port Replicators Test Instrumentation
Datasheet
Description
Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Applications well-suited for the LAN9730 and LAN9730i (industrial temperature range option) include embedded systems, set-top boxes, PVRs as well as USB port replicators and test instrumentation. The LAN9730 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† and is compliant with IEEE 802.3 and 802.3u standards. An external MII interface provides support for an external PHY which enables HomePNA® (HPNA) or HomePlug® functionality. Multiple power management features are provided, including various low-power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip HSIC USB 2.0 to 10/100 Ethernet controller Integrated 10/100 Ethernet MAC with full-duplex support Integrated 10/100 PHY with HP Auto-MDIX support Integrated USB 2.0 Hi-Speed device controller Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 56-pin QFN, 8x8mm RoHS-compliant package External MII and Turbo MII (available for speeds up to 200Mbps) Target Applications Embedded Systems Set-top Boxes Printers Consumer Electronics Devices USB Port Replicators Test Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB HSIC 2.0 to 10/100 Ethernet Controllers - LAN9730 - Microchip Technology, Inc.
Chandler, AZ, United States
USB HSIC 2.0 to 10/100 Ethernet Controllers
LAN9730
USB HSIC 2.0 to 10/100 Ethernet Controllers LAN9730
Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Applications well-suited for the LAN9730 and LAN9730i (industrial temperature range option) include embedded systems, set-top boxes, PVRs as well as USB port replicators and test instrumentation. The LAN9730 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† and is compliant with IEEE 802.3 and 802.3u standards. An external MII interface provides support for an external PHY which enables HomePNA® (HPNA) or HomePlug® functionality. Multiple power management features are provided, including various low-power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip HSIC USB 2.0 to 10/100 Ethernet controller Integrated 10/100 Ethernet MAC with full-duplex support Integrated 10/100 PHY with HP Auto-MDIX support Integrated USB 2.0 Hi-Speed device controller Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges 56-pin QFN, 8x8mm RoHS-compliant package External MII and Turbo MII (available for speeds up to 200Mbps) Target Applications Embedded Systems Set-top Boxes Printers Consumer Electronics Devices USB Port Replicators Test Instrumentation

Microchip's LAN9730 was specifically designed to provide a high-performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed Inter-Chip (HSIC) interface. Taking advantage of the broad availability of existing USB drivers and software, Microchip's proprietary HSIC technology incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device implements Control, Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs.

Applications well-suited for the LAN9730 and LAN9730i (industrial temperature range option) include embedded systems, set-top boxes, PVRs as well as USB port replicators and test instrumentation. The LAN9730 also supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† and is compliant with IEEE 802.3 and 802.3u standards. An external MII interface provides support for an external PHY which enables HomePNA® (HPNA) or HomePlug® functionality. Multiple power management features are provided, including various low-power modes, as well as Magic Packet, Wake-on-LAN and Link Status Change wake events. These events can be programmed to initiate a remote USB wakeup. A PCI-like PME wake is also supported when the USB host controller is disabled. Additionally, Microchip offers its complimentary and confidential LANCheck® online design review services to customers who select our products for their application design-in.*

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Single-chip HSIC USB 2.0 to 10/100 Ethernet controller
    • Integrated 10/100 Ethernet MAC with full-duplex support
    • Integrated 10/100 PHY with HP Auto-MDIX support
    • Integrated USB 2.0 Hi-Speed device controller
    • Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges
    • 56-pin QFN, 8x8mm RoHS-compliant package
    • External MII and Turbo MII (available for speeds up to 200Mbps)
    Target Applications
    • Embedded Systems
    • Set-top Boxes
    • Printers
    • Consumer Electronics Devices
    • USB Port Replicators
    • Test Instrumentation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9730
Product Name USB HSIC 2.0 to 10/100 Ethernet Controllers
Host Bus USB2.0 (HSIC), MII
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 10GbE SFP+ Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 8 Ports 10GbE SFP+ Network Mezzanine Card for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details