Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with PCI and Host Bus Interface KSZ8841

Description
The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet. The KSZ8841-PMQL is a single port Fast Ethernet MAC chip with 32-bit/33MHz PCI processor interface. Fully compliant with IEEE 802.3u, it is also available in industrial temperature grades. The KSZ8841MQL has 32-, 16- or 8-bit generic host processor interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8851 Additional Features • Supports 10BASE-T/100BASE-TX • Supports IEEE 802.3x full-duplex flow control and half-duplex backpressure collision flow control • Supports burst data transfers • 8KB internal memory for RX/TX FIFO buffers • Early TX/RX functions to minimize latency through the device • Optional to use external serial EEPROM configuration • Single 25MHz reference clock for both PHY and MAC
Datasheet
Description
The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet. The KSZ8841-PMQL is a single port Fast Ethernet MAC chip with 32-bit/33MHz PCI processor interface. Fully compliant with IEEE 802.3u, it is also available in industrial temperature grades. The KSZ8841MQL has 32-, 16- or 8-bit generic host processor interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8851 Additional Features • Supports 10BASE-T/100BASE-TX • Supports IEEE 802.3x full-duplex flow control and half-duplex backpressure collision flow control • Supports burst data transfers • 8KB internal memory for RX/TX FIFO buffers • Early TX/RX functions to minimize latency through the device • Optional to use external serial EEPROM configuration • Single 25MHz reference clock for both PHY and MAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with PCI and Host Bus Interface - KSZ8841 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with PCI and Host Bus Interface
KSZ8841
10/100 Base-T/TX Ethernet Controller with PCI and Host Bus Interface KSZ8841
The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet. The KSZ8841-PMQL is a single port Fast Ethernet MAC chip with 32-bit/33MHz PCI processor interface. Fully compliant with IEEE 802.3u, it is also available in industrial temperature grades. The KSZ8841MQL has 32-, 16- or 8-bit generic host processor interface. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Please consider this device KSZ8851 Additional Features • Supports 10BASE-T/100BASE-TX • Supports IEEE 802.3x full-duplex flow control and half-duplex backpressure collision flow control • Supports burst data transfers • 8KB internal memory for RX/TX FIFO buffers • Early TX/RX functions to minimize latency through the device • Optional to use external serial EEPROM configuration • Single 25MHz reference clock for both PHY and MAC

The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces.
The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet.

The KSZ8841-PMQL is a single port Fast Ethernet MAC chip with 32-bit/33MHz PCI processor interface. Fully compliant with IEEE 802.3u, it is also available in industrial temperature grades. The KSZ8841MQL has 32-, 16- or 8-bit generic host processor interface.

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Please consider this device KSZ8851

Additional Features

• Supports 10BASE-T/100BASE-TX

• Supports IEEE 802.3x full-duplex flow control and half-duplex backpressure collision flow control

• Supports burst data transfers

• 8KB internal memory for RX/TX FIFO buffers

• Early TX/RX functions to minimize latency through the device

• Optional to use external serial EEPROM configuration

• Single 25MHz reference clock for both PHY and MAC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number KSZ8841
Product Name 10/100 Base-T/TX Ethernet Controller with PCI and Host Bus Interface
Host Bus 8/16/32-bit
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for GPIO module (32bit) -  - Advantech
Specs
Processor Type Regular Flex I/O for GPIO module (32bit)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details