Microchip Technology, Inc. Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip KSZ8993ML

Description
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip - 64AH3790 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip
64AH3790
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip 64AH3790
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 64AH3790
Product Name Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 125329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1000 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details