Microchip Technology, Inc. USB Ethernet w/RGMII lan7801

Description
Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7801 also offers Microchip’s UniClock™ technologies. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL). MSFT QOAC (Always On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C), industrial temperature range (-40° to 85°C), and Automotive Grade 2 (-40° to 105°C) AEC-Q100 options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Datasheet
Description
Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7801 also offers Microchip’s UniClock™ technologies. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL). MSFT QOAC (Always On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C), industrial temperature range (-40° to 85°C), and Automotive Grade 2 (-40° to 105°C) AEC-Q100 options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Ethernet w/RGMII - lan7801 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Ethernet w/RGMII
lan7801
USB Ethernet w/RGMII lan7801
Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7801 also offers Microchip’s UniClock™ technologies. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL). MSFT QOAC (Always On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C), industrial temperature range (-40° to 85°C), and Automotive Grade 2 (-40° to 105°C) AEC-Q100 options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. Additional Features Highlights Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller

Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed USB3.1 Gen 1 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7801 is also available with a wide range of drivers including Windows®, Mac® and Linux®.

The LAN7801 also offers Microchip’s UniClock™ technologies. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL). MSFT QOAC (Always On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C), industrial temperature range (-40° to 85°C), and Automotive Grade 2 (-40° to 105°C) AEC-Q100 options.

Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.

Additional Features

    Highlights
    • Single-chip, Super-Speed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number lan7801
Product Name USB Ethernet w/RGMII
Host Bus USB 3.1 Gen 1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details